Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3112E22-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3112E22-55S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 22, 55Pos, Box; Military Specification Amphenol Industrial - 85C4082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 55Pos, Box; Military Specification Amphenol Industrial
85C4082
Circular Conn, Rcpt, Size 22, 55Pos, Box; Military Specification Amphenol Industrial 85C4082
CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 97J0084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial
97J0084
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial 97J0084
Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E22-55S 85C4082 97J0084
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 22, 55Pos, Box; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details