Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E22-21S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3112E22-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E22-21S
MIL Spec Connector - MIL-DTL-26482 I MS3112E22-21S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Industrial - 97J0073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Industrial
97J0073
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Industrial 97J0073
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3112E22-21S 97J0073
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details