Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E20-41S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E20-41S
MIL Spec Connector - MIL-DTL-26482 I MS3112E20-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 20, 41Pos, Box; Military Specification Amphenol Industrial - 85C4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 41Pos, Box; Military Specification Amphenol Industrial
85C4080
Circular Conn, Rcpt, Size 20, 41Pos, Box; Military Specification Amphenol Industrial 85C4080
CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3112E20-41S 85C4080
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 20, 41Pos, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1771-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers