Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E20-41P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3112E20-41P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E20-41P
MIL Spec Connector - MIL-DTL-26482 I MS3112E20-41P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Plug, Size 20, 41Pos, Box; Military Specification Amphenol Industrial - 85C4079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 20, 41Pos, Box; Military Specification Amphenol Industrial
85C4079
Circular Conn, Plug, Size 20, 41Pos, Box; Military Specification Amphenol Industrial 85C4079
CIRCULAR CONN, PLUG, SIZE 20, 41POS, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 20, 41POS, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 97J0066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
97J0066
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial 97J0066
Circular Connector, MIL-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E20-41P MS3112E20-41P 85C4079 97J0066
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 20, 41Pos, Box; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details