Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E18-30P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E18-30P
MIL Spec Connector - MIL-DTL-26482 I MS3112E18-30P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 18, 30Pos, Box; Connector Type Amphenol Industrial - 90J0527 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 30Pos, Box; Connector Type Amphenol Industrial
90J0527
Circular Conn, Rcpt, Size 18, 30Pos, Box; Connector Type Amphenol Industrial 90J0527
CIRCULAR CONN, RCPT, SIZE 18, 30POS, BOX; Connector Type:Circular Military; Series:MS3112; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 30POS, BOX; Connector Type:Circular Military; Series:MS3112; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3112E18-30P 90J0527
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 18, 30Pos, Box; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Contacts - 1508-097-0179-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details