AMPHENOL INDUSTRIAL
MS3112E18-11PZ -- PT 11C 11#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 11C 11#16 Pin Recp Amphenol Industrial
MS3112E18-11PZ
Description
PT 11C 11#16 PIN RECP
Description
PT 11C 11#16 PIN RECP
Suppliers
Pt 11C 11#16 Pin Recp Amphenol Industrial
21AJ0251
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21AJ0251 |
|
Product Name
|
Pt 11C 11#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details