AMPHENOL INDUSTRIAL
MS3112E18-11PY -- PT 11C 11#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 11C 11#16 Pin Recp Amphenol Industrial
MS3112E18-11PY
Description
PT 11C 11#16 PIN RECP
Description
PT 11C 11#16 PIN RECP
Suppliers
Pt 11C 11#16 Pin Recp Amphenol Industrial
21AJ0250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21AJ0250 |
|
Product Name
|
Pt 11C 11#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers