CONNECTOR
Connector
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 18-11, SOLDER; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3112E18-11P | MS3112E18-11P | 70010943 | 97J0053 | 34H5440 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,SIZE 18,11 #16 SOLDER PIN CONTACT | Circular Connector, Receptacle, Size 18, 11 Position, Box; Military Specification Amphenol Industrial | Mil Spec Cir Conn, Rcpt, 18-11, Solder; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Mounting | Flanged | ||||
| Coupling | Bayonet | Bayonet |