Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3112E14-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-5S
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,5#16 SOLDER SOCKET CON - 70010917 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,5#16 SOLDER SOCKET CON
70010917
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,5#16 SOLDER SOCKET CON 70010917
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Supplier's Site
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Aerospace - 97J0052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Aerospace
97J0052
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Aerospace 97J0052
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 14-5, Box Mount; Military Specification Amphenol Industrial - 34H5438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-5, Box Mount; Military Specification Amphenol Industrial
34H5438
Circular Conn, Rcpt, 14-5, Box Mount; Military Specification Amphenol Industrial 34H5438
CIRCULAR CONN, RCPT, 14-5, BOX MOUNT; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14-5, BOX MOUNT; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-5S MS3112E14-5S 70010917 97J0052 34H5438
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,5#16 SOLDER SOCKET CON Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 14-5, Box Mount; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products