Amphenol Industrial Circular Connector Assemblies MS3112E14-19P

Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS3112E-14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3112E-14-19P-ND
Circular Connector Assemblies AMS3112E-14-19P-ND
19 Position Circular Connector Receptacle, Male Pins Solder Cup

19 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-19P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-19P
CONNECTOR

CONNECTOR

Buy Now
connector,milspec box mounting recept,class e,size 14,19 #20 solder pin contact - 70010930 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,milspec box mounting recept,class e,size 14,19 #20 solder pin contact
70010930
connector,milspec box mounting recept,class e,size 14,19 #20 solder pin contact 70010930
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site
Circular Connector, Plug, Size 14, 19 Position, Box; Military Specification Amphenol Industrial - 85C4071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 19 Position, Box; Military Specification Amphenol Industrial
85C4071
Circular Connector, Plug, Size 14, 19 Position, Box; Military Specification Amphenol Industrial 85C4071
CIRCULAR CONNECTOR, PLUG, SIZE 14, 19 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 14, 19 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0049
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0049
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS3112E-14-19P-ND MS3112E14-19P 70010930 85C4071
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I connector,milspec box mounting recept,class e,size 14,19 #20 solder pin contact Circular Connector, Plug, Size 14, 19 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details