Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E14-18S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-18S
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-18S
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER SOCKET - 70010929 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER SOCKET
70010929
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER SOCKET 70010929
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Supplier's Site
Circular Conn, Rcpt, 14-18, Box Mount; Military Specification Amphenol Industrial - 34H5436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-18, Box Mount; Military Specification Amphenol Industrial
34H5436
Circular Conn, Rcpt, 14-18, Box Mount; Military Specification Amphenol Industrial 34H5436
CIRCULAR CONN, RCPT, 14-18, BOX MOUNT; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-18, BOX MOUNT; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-18S 70010929 34H5436
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER SOCKET Circular Conn, Rcpt, 14-18, Box Mount; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2855155 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details