Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E14-12P

Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote
Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3112E14-12P - PEI-Genesis
Philadelphia, PA, United States
KPT 12C 8#20 4#16 PIN RECP

KPT 12C 8#20 4#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3112E14-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-12P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-12P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3112E14-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-12P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-12P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER PIN CONTACT - 70010919 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER PIN CONTACT
70010919
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER PIN CONTACT 70010919
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Supplier's Site
Circular Connector, Plug, Size 14, 12 Position, Box; Military Specification Amphenol Industrial - 34H5432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 12 Position, Box; Military Specification Amphenol Industrial
34H5432
Circular Connector, Plug, Size 14, 12 Position, Box; Military Specification Amphenol Industrial 34H5432
CIRCULAR CONNECTOR, PLUG, SIZE 14, 12 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 12 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3112E14-12P MS3112E14-12P MS3112E14-12P 70010919 34H5432
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER PIN CONTACT Circular Connector, Plug, Size 14, 12 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products