Win Source Part Number: 1090024-MS3112E10-6S
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-26482 Series I, PT
Number of Positions: 6
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 10-6
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): PT02A-10-98S; PT02E-10-6S; PT01A-10-6P; PT02A-10-98P; PT02E-10-98S; PT02E-10-98PMS3112E-
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3112E106S,AMS3112E
Base Product Number: MS3112E10
RoHS Status: RoHS non-compliant
Primary Material: Metal
CONNECTOR
MIL-26482 MS/PT/CMB
Circular MIL Spec Connector 6P #20 SKT CONTACTS Product overview: MS3112E10-6S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3112E10-6S can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No
Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Number of mounting holes 4 and size is 24.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1090024-MS3112E10-6S | MS3112E10-6S | 378-MS3112E10-6S | 85C4066 | 70143349 |
| Product Name | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Electronic Connector | Circular Connector, Receptacle, Size 10, 6 Position, Box; Military Specification Amphenol Industrial | connector,metal circular,box mounting receptacle,size 10,6#20 solder socket cont |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Termination | Solder Cup | Solder | |||
| Mounting | Panel Mount | Flanged | |||
| Voltage Rating | 600 volts | 600 volts |