Amphenol Industrial Circular Connector Assemblies MS3112E10-6P

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3112E10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3112E10-6P-ND
Circular Connector Assemblies 1178-MS3112E10-6P-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3112E10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3112E10-6P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Box; Military Specification Amphenol Industrial - 85C4065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Military Specification Amphenol Industrial
85C4065
Circular Connector, Receptacle, Size 10, 6 Position, Box; Military Specification Amphenol Industrial 85C4065
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0024
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0024
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circular,box mounting receptacle,size 10,6#20 solder pin contact - 70143348 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mounting receptacle,size 10,6#20 solder pin contact
70143348
connector,metal circular,box mounting receptacle,size 10,6#20 solder pin contact 70143348
Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Number of mounting holes 4 and size is 24.

Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Number of mounting holes 4 and size is 24.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3112E10-6P-ND MS3112E10-6P 85C4065 70143348
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 10, 6 Position, Box; Military Specification Amphenol Industrial connector,metal circular,box mounting receptacle,size 10,6#20 solder pin contact
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details
3 suppliers