Amphenol Industrial Circular Connector Rcpt Size 24, 61Pos, Cable; Connector Type Amphenol Industrial MS3111P24-61S

Description
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:24 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 24, 61Pos, Cable; Connector Type Amphenol Industrial - 90J0515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 61Pos, Cable; Connector Type Amphenol Industrial
90J0515
Circular Connector Rcpt Size 24, 61Pos, Cable; Connector Type Amphenol Industrial 90J0515
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:24 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0515
Product Name Circular Connector Rcpt Size 24, 61Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details