Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111P20-41S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111P20-41S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111P20-41S
MIL Spec Connector - MIL-DTL-26482 I MS3111P20-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial - 90J0507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial
90J0507
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial 90J0507
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111P20-41S 90J0507
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers