Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3111P16-26S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111P16-26S
MIL Spec Connector - MIL-DTL-26482 I MS3111P16-26S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial - 90J0495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial
90J0495
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial 90J0495
CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol - 40M1143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol
40M1143
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol 40M1143
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111P16-26S 90J0495
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, DIN Plug/Socket - 4850.3700 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details