Amphenol Industrial Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial MS3111P14-18S

Description
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial - 90J0488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
90J0488
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial 90J0488
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0488
Product Name Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers