Amphenol Industrial Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial MS3111P14-18P

Description
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial - 90J0487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
90J0487
Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial 90J0487
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0487
Product Name Circular Connector Rcpt Size 14, 18Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers