Amphenol Industrial Circular Connector Rcpt, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial MS3111P12-3S

Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial - 90J0480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial
90J0480
Circular Connector Rcpt, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial 90J0480
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 07P5699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
07P5699
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 07P5699
Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90J0480 07P5699
Product Name Circular Connector Rcpt, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - EEG.3B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 19.0 amps
View Details
3 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details