Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3111F8-4S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F8-4S
MIL Spec Connector - MIL-DTL-26482 I MS3111F8-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Aerospace - 97J0018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Aerospace
97J0018
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Aerospace 97J0018
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 8-4, Solder; Military Specification Amphenol Industrial - 56J6596 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 8-4, Solder; Military Specification Amphenol Industrial
56J6596
Mil Spec Cir Conn, Rcpt, 8-4, Solder; Military Specification Amphenol Industrial 56J6596
MIL SPEC CIR CONN, RCPT, 8-4, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 8-4, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F8-4S MS3111F8-4S 97J0018 56J6596
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Aerospace Mil Spec Cir Conn, Rcpt, 8-4, Solder; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers