Amphenol Industrial Connectors, Interconnects - Circular Connectors MS3111F8-4P

Description
Win Source Part Number: 1080328-MS3111F8-4P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-26482 Series I, PT Number of Positions: 4 Color: Olive Drab Features: Backshell, Cable Clamp Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 8-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): PT02E-8-4P; PT02A-8-4P; PT02E-8-4S; PT02E-12-4S; PT06E-8-4S; PT06A-8-4SMS-3111F8- 4P; MS3111F-8-4P; MS3111F8-4P.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AMS3111F8-4P,7126610 804P,AMS3111F8-4P-ND ,MS3111F84P,339-MS31 11F8-4P,71-266108-04 P,MS3111F8-4P-ND Base Product Number: MS3111F8 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1080328-MS3111F8-4P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-26482 Series I, PT Number of Positions: 4 Color: Olive Drab Features: Backshell, Cable Clamp Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 8-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): PT02E-8-4P; PT02A-8-4P; PT02E-8-4S; PT02E-12-4S; PT06E-8-4S; PT06A-8-4SMS-3111F8- 4P; MS3111F-8-4P; MS3111F8-4P.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AMS3111F8-4P,7126610 804P,AMS3111F8-4P-ND ,MS3111F84P,339-MS31 11F8-4P,71-266108-04 P,MS3111F8-4P-ND Base Product Number: MS3111F8 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1080328-MS3111F8-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1080328-MS3111F8-4P
Connectors, Interconnects - Circular Connectors 1080328-MS3111F8-4P
Win Source Part Number: 1080328-MS3111F8-4P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-26482 Series I, PT Number of Positions: 4 Color: Olive Drab Features: Backshell, Cable Clamp Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 8-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): PT02E-8-4P; PT02A-8-4P; PT02E-8-4S; PT02E-12-4S; PT06E-8-4S; PT06A-8-4SMS-3111F8- 4P; MS3111F-8-4P; MS3111F8-4P.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AMS3111F8-4P,7126610 804P,AMS3111F8-4P-ND ,MS3111F84P,339-MS31 11F8-4P,71-266108-04 P,MS3111F8-4P-ND Base Product Number: MS3111F8 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1080328-MS3111F8-4P
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-26482 Series I, PT
Number of Positions: 4
Color: Olive Drab
Features: Backshell, Cable Clamp
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 8-4
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): PT02E-8-4P; PT02A-8-4P; PT02E-8-4S; PT02E-12-4S; PT06E-8-4S; PT06A-8-4SMS-3111F8-4P; MS3111F-8-4P; MS3111F8-4P.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AMS3111F8-4P,7126610804P,AMS3111F8-4P-ND,MS3111F84P,339-MS3111F8-4P,71-266108-04P,MS3111F8-4P-ND
Base Product Number: MS3111F8
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F8-4P
MIL Spec Connector - MIL-DTL-26482 I MS3111F8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F8-4P
MIL Spec Connector - MIL-DTL-26482 I MS3111F8-4P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,4#20 SOLDER PIN CONT - 70010672 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,4#20 SOLDER PIN CONT
70010672
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,4#20 SOLDER PIN CONT 70010672
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Supplier's Site
Circular Connector, Receptacle, 4 Position, Cable; Military Specification Amphenol Industrial - 34H5428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Cable; Military Specification Amphenol Industrial
34H5428
Circular Connector, Receptacle, 4 Position, Cable; Military Specification Amphenol Industrial 34H5428
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1080328-MS3111F8-4P MS3111F8-4P 70010672 34H5428
Product Name Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,4#20 SOLDER PIN CONT Circular Connector, Receptacle, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Termination Solder Cup Solder
Mounting Free Hanging (In-Line) Flanged
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers