Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F8-3S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111F8-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F8-3S
MIL Spec Connector - MIL-DTL-26482 I MS3111F8-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3111F8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3111F8-3S-ND
Circular Connector Assemblies 1178-MS3111F8-3S-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,3#20 SOLDER SOCKET CONT
70010668
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,3#20 SOLDER SOCKET CONT 70010668
6-32⁄8-32 Thread Size, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is us

6-32⁄8-32 Thread Size, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is us

Supplier's Site
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 97J0016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
97J0016
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 97J0016
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F8-3S 1178-MS3111F8-3S-ND 70010668 97J0016
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,3#20 SOLDER SOCKET CONT Circular Connector, Receptacle, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Flanged
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 2923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details