CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT
Cable Connecting Receptacle, 8 Size Shell, 6-32 Size Thread, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The length of the receptacle is 1.922 in. (Max.).
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3111F8-3P | 97J0015 | 70010663 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial | CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,3#20 SOLDER PIN CONT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector |
| Geometry | Straight | ||
| Termination | Solder | ||
| Mounting | Flanged |