Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F8-2P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F8-2P
MIL Spec Connector - MIL-DTL-26482 I MS3111F8-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Military Specification Amphenol Industrial - 97J0013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Military Specification Amphenol Industrial
97J0013
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Military Specification Amphenol Industrial 97J0013
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,2 #20 SOLDER PIN CONT - 70010653 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,2 #20 SOLDER PIN CONT
70010653
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,2 #20 SOLDER PIN CONT 70010653
6-32⁄8-32 Thread Size, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is us

6-32⁄8-32 Thread Size, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is us

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F8-2P 97J0013 70010653
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 2 Position, Cable; Military Specification Amphenol Industrial CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,CLASS F,2 #20 SOLDER PIN CONT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 2854922 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details