Amphenol Industrial Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Industrial MS3111F20-41PX

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Industrial - 97J0010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Industrial
97J0010
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Industrial 97J0010
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0010
Product Name Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data