Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3111F20-41P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F20-41P
MIL Spec Connector - MIL-DTL-26482 I MS3111F20-41P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace - 97J0009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace
97J0009
Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace 97J0009
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111F20-41P 97J0009
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details