Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F20-24S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F20-24S
MIL Spec Connector - MIL-DTL-26482 I MS3111F20-24S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 20, 24Pos, Cable; Connector Type Amphenol Industrial - 90J0456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 24Pos, Cable; Connector Type Amphenol Industrial
90J0456
Circular Connector Rcpt Size 20, 24Pos, Cable; Connector Type Amphenol Industrial 90J0456
CIRCULAR CONNECTOR RCPT SIZE 20, 24POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 24POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111F20-24S 90J0456
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 20, 24Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
Gender Female / Jack
View Details