CONNECTOR
Win Source Part Number: 1080329-MS3111F18-11
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-26482 Series I, PT
Number of Positions: 11
Color: Olive Drab
Features: Backshell, Cable Clamp
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 18-11
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): PT01A-18-11S; PT01A-18-11P; PT01E-18-11S; PT05E-18-11S; KPT01F1811SX; KPT06A18-11SWMS3111F
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AMS3111F18-11S,MS311
Base Product Number: MS3111F18
RoHS Status: RoHS non-compliant
Primary Material: Metal
Circular MIL Spec Connector 11P #16 SKT CONTACTS Product overview: MS3111F18-11S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3111F18-11S can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3111F18-11S | 1080329-MS3111F18-11S | 378-MS3111F18-11S | 34H5426 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors, Interconnects - Circular Connectors | Electronic Connector | Circular Connector Rcpt Size 18, 11Pos, Cable; Military Specification Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |