Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F14-15S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F14-15S
MIL Spec Connector - MIL-DTL-26482 I MS3111F14-15S
CONNECTOR

CONNECTOR

Buy Now
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 14,14#20&1#16 SOLDER SOCKE
70010769
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 14,14#20&1#16 SOLDER SOCKE 70010769
MS3111 Series Cable Connecting Receptacle Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The MS Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series.

MS3111 Series Cable Connecting Receptacle Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The MS Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series.

Supplier's Site
Circular Connector Receptacle Size 14, 15 Position, Cable; Military Specification Amphenol Industrial - 97J0003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 15 Position, Cable; Military Specification Amphenol Industrial
97J0003
Circular Connector Receptacle Size 14, 15 Position, Cable; Military Specification Amphenol Industrial 97J0003
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F14-15S 70010769 97J0003
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 14,14#20&1#16 SOLDER SOCKE Circular Connector Receptacle Size 14, 15 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details