Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3111F12-10S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 12, 10 Position, Cable, part number 96J9992, is designed to meet military specifications MIL-C-26482, Series 1. This connector features a cable mount receptacle style and includes 10 solder socket contacts. It is suitable for applications requiring reliable connections in demanding environments, offering a quick positive three-point bayonet lock coupling system for secure engagement. The connector is constructed to provide resistance against environmental factors, making it a robust choice for military and aerospace applications. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 12, 10 Position, Cable, part number 96J9992, is designed to meet military specifications MIL-C-26482, Series 1. This connector features a cable mount receptacle style and includes 10 solder socket contacts. It is suitable for applications requiring reliable connections in demanding environments, offering a quick positive three-point bayonet lock coupling system for secure engagement. The connector is constructed to provide resistance against environmental factors, making it a robust choice for military and aerospace applications. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3111F12-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace - 96J9992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace
96J9992
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace 96J9992
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,10#20 SOLDER SOCKET - 70010740 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,10#20 SOLDER SOCKET
70010740
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,10#20 SOLDER SOCKET 70010740
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F12-10S MS3111F12-10S 96J9992 70010740
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,10#20 SOLDER SOCKET
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data