CONNECTOR
Connector
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, RCPT, 12-10, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3111F12-10P | MS3111F12-10P | MS3111F12-10P | 70010735 | 96J9991 | 90J0429 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Mil-Qualified, Circular Body, All | CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,10#20 SOLDER PIN CON | Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace | Circular Connector, Rcpt, 12-10, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Mounting | Flanged | |||||
| Coupling | Bayonet | Bayonet |