Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F10-98S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F10-98S
MIL Spec Connector - MIL-DTL-26482 I MS3111F10-98S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial - 90J0428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial
90J0428
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial 90J0428
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Pt 6C 6#20 Skt Recp Amphenol Industrial - 21AJ0243 - Newark, An Avnet Company
Chicago, IL, United States
Pt 6C 6#20 Skt Recp Amphenol Industrial
21AJ0243
Pt 6C 6#20 Skt Recp Amphenol Industrial 21AJ0243
PT 6C 6#20 SKT RECP

PT 6C 6#20 SKT RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F10-98S 90J0428 21AJ0243
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial Pt 6C 6#20 Skt Recp Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details