Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F10-98P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111F10-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F10-98P
MIL Spec Connector - MIL-DTL-26482 I MS3111F10-98P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 25K7948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
25K7948
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 25K7948
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111F10-98P 25K7948
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details