Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111F10-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F10-6S
MIL Spec Connector - MIL-DTL-26482 I MS3111F10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 10,6 #20 SOLDER SOCKET CON - 70010692 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 10,6 #20 SOLDER SOCKET CON
70010692
CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 10,6 #20 SOLDER SOCKET CON 70010692
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Supplier's Site
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 25K7947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
25K7947
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 25K7947
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F10-6S MS3111F10-6S 70010692 25K7947
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC CABLE RECEPTACLE W/CABLE CLAMP,SIZE 10,6 #20 SOLDER SOCKET CON Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details