Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3111F10-6P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111F10-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3111F10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace - 25K7946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
25K7946
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace 25K7946
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Conn 26482 Circ Pin 6 Pos Sldr St Cbl Mnt 6Term Rohs Compliant Amphenol Industrial - 81AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Conn 26482 Circ Pin 6 Pos Sldr St Cbl Mnt 6Term Rohs Compliant Amphenol Industrial
81AC9352
Conn 26482 Circ Pin 6 Pos Sldr St Cbl Mnt 6Term Rohs Compliant Amphenol Industrial 81AC9352
CONN 26482 CIRC PIN 6 POS SLDR ST CBL MNT 6TERM ROHS COMPLIANT: NO

CONN 26482 CIRC PIN 6 POS SLDR ST CBL MNT 6TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial - 90J0425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial
90J0425
Circular Connector, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial 90J0425
CIRCULAR CONNECTOR, RCPT, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 SOLDER PIN CONT - 70010688 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 SOLDER PIN CONT
70010688
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 SOLDER PIN CONT 70010688
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111F10-6P MS3111F10-6P 25K7946 81AC9352 90J0425 70010688
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace Conn 26482 Circ Pin 6 Pos Sldr St Cbl Mnt 6Term Rohs Compliant Amphenol Industrial Circular Connector, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 SOLDER PIN CONT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details