Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E8-4S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111E8-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E8-4S
MIL Spec Connector - MIL-DTL-26482 I MS3111E8-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
96J9990
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 96J9990
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111E8-4S 96J9990
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details