CONNECTOR
Win Source Part Number: 1126942-MS3111E8-4P
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-26482 Series I, PT
Number of Positions: 4
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 8-4
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS3111E-8-4P; MS3111E84P;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AMS3111E8-4P-ND,AMS3
Base Product Number: MS3111E8
RoHS Status: RoHS non-compliant
Primary Material: Metal
Circular MIL Spec Connector 4P #20 PIN CONTACTS Product overview: MS3111E8-4P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3111E8-4P can be used for catalog matching and distributor lookup.
CIRCULAR CONN, RCPT, SIZE 8, 4POS, CABLE; Military Specification:MIL-DT
MS/PT PROPRIETARY/MIL-C-26
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3111E8-4P | 1126942-MS3111E8-4P | 378-MS3111E8-4P | 09J9049 | 96J9989 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors, Interconnects - Circular Connectors | Electronic Connector | Circular Conn, Rcpt, Size 8, 4Pos, Cable; Military Specification Amphenol Industrial | Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3111E Environmental Resisting Cable Connecting Receptacles, Straight Body Style, 8 Shell Size, 8-4 Insert Arrangement,... |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Termination | Solder Cup | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 volts |