Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E8-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E8-3S
MIL Spec Connector - MIL-DTL-26482 I MS3111E8-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial - 90J0423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial
90J0423
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial 90J0423
CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 11M5666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
11M5666
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 11M5666
Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111E8-3S 90J0423 11M5666
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-1589065-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details