Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E22-41P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E22-41P
MIL Spec Connector - MIL-DTL-26482 I MS3111E22-41P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial - 90J0414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
90J0414
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial 90J0414
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111E22-41P 90J0414
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details