Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E20-24S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E20-24S
MIL Spec Connector - MIL-DTL-26482 I MS3111E20-24S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 20, 24Pos, Cable; Military Specification Amphenol Industrial - 90J0405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 24Pos, Cable; Military Specification Amphenol Industrial
90J0405
Circular Connector Rcpt Size 20, 24Pos, Cable; Military Specification Amphenol Industrial 90J0405
CIRCULAR CONNECTOR RCPT SIZE 20, 24POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 24POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111E20-24S 90J0405
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 20, 24Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details