Amphenol Industrial Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial MS3111E18-30S

Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial - 90J0400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
90J0400
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial 90J0400
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0400
Product Name Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers