Amphenol Industrial Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial MS3111E16-23P

Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial - 90J0391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
90J0391
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial 90J0391
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0391
Product Name Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products