Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E14-19S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E14-19S
MIL Spec Connector - MIL-DTL-26482 I MS3111E14-19S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 14, 19Pos, Cable; Military Specification Amphenol Industrial - 34H5423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 19Pos, Cable; Military Specification Amphenol Industrial
34H5423
Circular Connector Rcpt Size 14, 19Pos, Cable; Military Specification Amphenol Industrial 34H5423
CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 80R1614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
80R1614
Circular Connector, Mil-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 80R1614
Circular Connector, MIL-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3111E14-19S 34H5423 80R1614
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 14, 19Pos, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 19, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Tray for Push type Yellow Button - ET-TRAY8-PB - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details