Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E14-19P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3111E14-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial - 96J9985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
96J9985
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial 96J9985
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111E14-19P 96J9985
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. - 70078475 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details