Amphenol Industrial Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial MS3111E10-98S

Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial - 90J0377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial
90J0377
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial 90J0377
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0377
Product Name Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details