Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110P8-2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3110P8-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P8-2S
MIL Spec Connector - MIL-DTL-26482 I MS3110P8-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 8, 2Pos, Wall; Military Specification Amphenol Industrial - 90J0369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 2Pos, Wall; Military Specification Amphenol Industrial
90J0369
Circular Conn, Rcpt, Size 8, 2Pos, Wall; Military Specification Amphenol Industrial 90J0369
CIRCULAR CONN, RCPT, SIZE 8, 2POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 2POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Pt 2C 2#20 Skt Recp Rohs Compliant Amphenol - 46W4949 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2C 2#20 Skt Recp Rohs Compliant Amphenol
46W4949
Pt 2C 2#20 Skt Recp Rohs Compliant Amphenol 46W4949
PT 2C 2#20 SKT RECP ROHS COMPLIANT: NO

PT 2C 2#20 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110P8-2S 90J0369 46W4949
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 8, 2Pos, Wall; Military Specification Amphenol Industrial Pt 2C 2#20 Skt Recp Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1388-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details