Amphenol Industrial Circular Connector Rcpt, Size 22, 41Pos, Wall; Connector Type Amphenol Industrial MS3110P22-41S

Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 22, 41Pos, Wall; Connector Type Amphenol Industrial - 90J0363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 41Pos, Wall; Connector Type Amphenol Industrial
90J0363
Circular Connector Rcpt, Size 22, 41Pos, Wall; Connector Type Amphenol Industrial 90J0363
CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0363
Product Name Circular Connector Rcpt, Size 22, 41Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details