Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110P18-11P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P18-11P
MIL Spec Connector - MIL-DTL-26482 I MS3110P18-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 11 Position, Wall; Military Specification Amphenol Industrial - 96J9978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 11 Position, Wall; Military Specification Amphenol Industrial
96J9978
Circular Connector Receptacle, Size 18, 11 Position, Wall; Military Specification Amphenol Industrial 96J9978
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110P18-11P 96J9978
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 18, 11 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-1589061-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 34 AWG
View Details