Amphenol Industrial Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial MS3110P16-8S

Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial - 90J0349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
90J0349
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial 90J0349
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0349
Product Name Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers